Dialight Corp. Pcb Indicator, T-3/4, 3 Led, Grn/yellow; Led Color Dialight 570-0100-332F

Description
PCB INDICATOR, T-3/4, 3 LED, GRN/YELLOW; LED Color:Green, Yellow; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current / Color:Y 30mA, G 25mA; Forward Voltage / Color:G 2.2V, Y 2.1V; Height:10.17mm RoHS Compliant: Yes
Datasheet
Description
PCB INDICATOR, T-3/4, 3 LED, GRN/YELLOW; LED Color:Green, Yellow; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current / Color:Y 30mA, G 25mA; Forward Voltage / Color:G 2.2V, Y 2.1V; Height:10.17mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Indicator, T-3/4, 3 Led, Grn/yellow; Led Color Dialight - 30K4502 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Indicator, T-3/4, 3 Led, Grn/yellow; Led Color Dialight
30K4502
Pcb Indicator, T-3/4, 3 Led, Grn/yellow; Led Color Dialight 30K4502
PCB INDICATOR, T-3/4, 3 LED, GRN/YELLOW; LED Color:Green, Yellow; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current / Color:Y 30mA, G 25mA; Forward Voltage / Color:G 2.2V, Y 2.1V; Height:10.17mm RoHS Compliant: Yes

PCB INDICATOR, T-3/4, 3 LED, GRN/YELLOW; LED Color:Green, Yellow; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current / Color:Y 30mA, G 25mA; Forward Voltage / Color:G 2.2V, Y 2.1V; Height:10.17mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
570-0100-332F
LED Circuit Board Indicators 570-0100-332F
LED Circuit Board Indicators CBI 2MM TRI LEVEL

LED Circuit Board Indicators CBI 2MM TRI LEVEL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K4502 570-0100-332F
Product Name Pcb Indicator, T-3/4, 3 Led, Grn/yellow; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details