Dialight Corp. Connectors,Interconnects 5680102222F

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 40-VSSOP (0.213", 5.40mm Width) Product Status: Obsolete Color: Gray Wavelength - Peak: 565nm Green, 697nm Red Configuration: 5 x 7 Lens Type: Domed Lens Style: Round with Flat Top Lens Size: 9.9mm x 9.9mm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 40-VSSOP (0.213", 5.40mm Width) Product Status: Obsolete Color: Gray Wavelength - Peak: 565nm Green, 697nm Red Configuration: 5 x 7 Lens Type: Domed Lens Style: Round with Flat Top Lens Size: 9.9mm x 9.9mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 40-VSSOP (0.213", 5.40mm Width) Product Status: Obsolete Color: Gray Wavelength - Peak: 565nm Green, 697nm Red Configuration: 5 x 7 Lens Type: Domed Lens Style: Round with Flat Top Lens Size: 9.9mm x 9.9mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 40-VSSOP (0.213", 5.40mm Width)
Product Status: Obsolete
Color: Gray
Wavelength - Peak: 565nm Green, 697nm Red
Configuration: 5 x 7
Lens Type: Domed
Lens Style: Round with Flat Top
Lens Size: 9.9mm x 9.9mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Standard Banana Plug, Stacking - 9203 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) St. Clamp Connector for RG 58 Cable - ET-BFS-CT2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details