CBI, 3MM, GRN/YEL, 1.6MCD; LED Color:Green, Yellow; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:Y 1.8V, G 1.9V; Viewing Angle:60°RoHS Compliant: Yes
LED Circuit Board Indicators 3mm CBI
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 30K4153 | 568-0202-323F |
| Product Name | Cbi, 3Mm, Grn/yel, 1.6Mcd; Led Color Dialight | LED Circuit Board Indicators |
| Lamp Type | LED Lamps | LED Lamps |