Dialight Corp. LED Circuit Board Indicators 564-0700-101F

Description
LED Circuit Board Indicators CBI 3MM TRE LEVEL
Datasheet
Description
LED Circuit Board Indicators CBI 3MM TRE LEVEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
564-0700-101F
LED Circuit Board Indicators 564-0700-101F
LED Circuit Board Indicators CBI 3MM TRE LEVEL

LED Circuit Board Indicators CBI 3MM TRE LEVEL

Buy Now Datasheet
Ckt Board Indicator, R/g, 4.7/10Mcd, Th; Led Color Dialight - 30K3708 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, R/g, 4.7/10Mcd, Th; Led Color Dialight
30K3708
Ckt Board Indicator, R/g, 4.7/10Mcd, Th; Led Color Dialight 30K3708
CKT BOARD INDICATOR, R/G, 4.7/10MCD, TH; LED Color:Red, Green; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50°RoHS Compliant: Yes

CKT BOARD INDICATOR, R/G, 4.7/10MCD, TH; LED Color:Red, Green; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50°RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 564-0700-101F 30K3708
Product Name LED Circuit Board Indicators Ckt Board Indicator, R/g, 4.7/10Mcd, Th; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL5-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Blue; Amber, Blue, Clear, Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details