Dialight Corp. LED Circuit Board Indicators 564-0200-132F

Description
LED Circuit Board Indicators RED/YELLOW/GREEN
Datasheet
Description
LED Circuit Board Indicators RED/YELLOW/GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
564-0200-132F
LED Circuit Board Indicators 564-0200-132F
LED Circuit Board Indicators RED/YELLOW/GREEN

LED Circuit Board Indicators RED/YELLOW/GREEN

Buy Now Datasheet
Indicator, Led Pcb, 3Led, Red/yellow/green; Led Color Dialight - 30K3588 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Led, Red/yellow/green; Led Color Dialight
30K3588
Indicator, Led Pcb, 3Led, Red/yellow/green; Led Color Dialight 30K3588
INDICATOR, LED PCB, 3LED, RED/YELLOW/GREEN; LED Color:Green, Red, Yellow; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 2mA, Y 2mA, G 2mA; Forward Voltage / Color:R 1.7V, Y 1.8V, G 1.9V RoHS Compliant: Yes

INDICATOR, LED PCB, 3LED, RED/YELLOW/GREEN; LED Color:Green, Red, Yellow; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 2mA, Y 2mA, G 2mA; Forward Voltage / Color:R 1.7V, Y 1.8V, G 1.9V RoHS Compliant: Yes

Supplier's Site
Led, Pcb, 3Mm, R-Y-G; Led Colour Dialight - 74M7500 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, R-Y-G; Led Colour Dialight
74M7500
Led, Pcb, 3Mm, R-Y-G; Led Colour Dialight 74M7500
LED, PCB, 3MM, R-Y-G; LED Colour:Red, Yellow, Green; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 2mA, Y 2mA, G 2mA; Luminous Intensity / Colour:R 1.6mcd, Y 5mcd, G 1.6mcd; Forward RoHS Compliant: Yes

LED, PCB, 3MM, R-Y-G; LED Colour:Red, Yellow, Green; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 2mA, Y 2mA, G 2mA; Luminous Intensity / Colour:R 1.6mcd, Y 5mcd, G 1.6mcd; Forward RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 564-0200-132F 30K3588 74M7500
Product Name LED Circuit Board Indicators Indicator, Led Pcb, 3Led, Red/yellow/green; Led Color Dialight Led, Pcb, 3Mm, R-Y-G; Led Colour Dialight
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Surface
View Details