Dialight Corp. LED Circuit Board Indicators 564-0100-823F

Description
LED Circuit Board Indicators 3mm CBI
Datasheet
Description
LED Circuit Board Indicators 3mm CBI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
564-0100-823F
LED Circuit Board Indicators 564-0100-823F
LED Circuit Board Indicators 3mm CBI

LED Circuit Board Indicators 3mm CBI

Buy Now Datasheet
Eol Led Dialight - 87M6595 - Newark, An Avnet Company
Chicago, IL, United States
Eol Led Dialight
87M6595
Eol Led Dialight 87M6595
EOL LED: Contact Engineering RoHS Compliant: Yes

EOL LED: Contact Engineering RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 564-0100-823F 87M6595
Product Name LED Circuit Board Indicators Eol Led Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details