Dialight Corp. LED Circuit Board Indicators 564-0100-666F

Description
LED Circuit Board Indicators CBI 3mm TRI LVL W,W,W
Description
LED Circuit Board Indicators CBI 3mm TRI LVL W,W,W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
564-0100-666F
LED Circuit Board Indicators 564-0100-666F
LED Circuit Board Indicators CBI 3mm TRI LVL W,W,W

LED Circuit Board Indicators CBI 3mm TRI LVL W,W,W

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights
Product Number 564-0100-666F
Product Name LED Circuit Board Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Incandescent Light Bulbs - 105219 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details