PCB INDICATOR, 3 LED, GREEN/YELLOW; LED Color:Green, Yellow; No. of LEDs:3LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 10mcd, G 12.6mcd; Viewing Angle:60° RoHS Compliant: Yes
LED Circuit Board Indicators CBI 3MM TRE LEVEL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 30K3491 | 564-0100-322F |
| Product Name | Pcb Indicator, 3 Led, Green/yellow; Led Color Dialight | LED Circuit Board Indicators |
| Lamp Type | LED Lamps | LED Lamps |