Dialight Corp. LED Circuit Board Indicators 564-0100-227F

Description
LED Circuit Board Indicators CBI 3MM TRE LEVEL
Datasheet
Description
LED Circuit Board Indicators CBI 3MM TRE LEVEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
564-0100-227F
LED Circuit Board Indicators 564-0100-227F
LED Circuit Board Indicators CBI 3MM TRE LEVEL

LED Circuit Board Indicators CBI 3MM TRE LEVEL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights
Product Number 564-0100-227F
Product Name LED Circuit Board Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Incandescent Light Bulbs - 104840 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-438-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details