Dialight Corp. Panel Indicators, Pilot Lights 5595201001F

Description
LED Panel Indicator Green Diffused 50° 2.2V 25mA PC Pin
Request a Quote Datasheet
Description
LED Panel Indicator Green Diffused 50° 2.2V 25mA PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-2807-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-2807-ND
Panel Indicators, Pilot Lights 350-2807-ND
LED Panel Indicator Green Diffused 50° 2.2V 25mA PC Pin

LED Panel Indicator Green Diffused 50° 2.2V 25mA PC Pin

Buy Now Datasheet
Optoelectronics - Panel Indicators, Pilot Lights - 5595201001F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
5595201001F
Optoelectronics - Panel Indicators, Pilot Lights 5595201001F
Win Source Part Number: 1338897-5595201001F Category: Optoelectronics - Panel Indicators, Pilot Lights Series: 559 Type: LED Termination Style: PC Pin Package: Bulk Voltage: 2.2V Standard Package: 25 Ratings: Vf (Typ) , If (Max) Panel Cutout Dimensions: 0.25" (6.35mm) Viewing Angle: 50° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 34mcd Wavelength - Peak: 563nm Lamp Color: Green Current: 25mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Dialight Base Product Number: 5595201 California Prop 65: Warning Information

Win Source Part Number: 1338897-5595201001F
Category: Optoelectronics - Panel Indicators, Pilot Lights
Series: 559
Type: LED
Termination Style: PC Pin
Package: Bulk
Voltage: 2.2V
Standard Package: 25
Ratings: Vf (Typ) , If (Max)
Panel Cutout Dimensions: 0.25" (6.35mm)
Viewing Angle: 50°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 34mcd
Wavelength - Peak: 563nm
Lamp Color: Green
Current: 25mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Dialight
Base Product Number: 5595201
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-2807-ND 5595201001F
Product Name Panel Indicators, Pilot Lights Optoelectronics - Panel Indicators, Pilot Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Incandescent Light Bulbs - 105089 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers