Dialight Corp. Panel Indicators, Pilot Lights 5592201001F

Description
LED Panel Indicator Green Diffused 65° 2.1V 25mA PC Pin
Request a Quote Datasheet
Description
LED Panel Indicator Green Diffused 65° 2.1V 25mA PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-2421-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-2421-ND
Panel Indicators, Pilot Lights 350-2421-ND
LED Panel Indicator Green Diffused 65° 2.1V 25mA PC Pin

LED Panel Indicator Green Diffused 65° 2.1V 25mA PC Pin

Buy Now Datasheet
Panel Indicators, Pilot Lights - 5592201001F - 5592201001F - Win Source Electronics
Laguna Hills, CA, United States
Panel Indicators, Pilot Lights - 5592201001F
5592201001F
Panel Indicators, Pilot Lights - 5592201001F 5592201001F
Manufacturer: Dialight Win Source Part Number: 856570-5592201001F Series: 559 Features: LED Panel Indicator Green Diffused 65° 2.1V 7mA Package: Bulk Family Name: 5592-2010 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2421, 559-2201-001F, 559-2201-001F-ND

Manufacturer: Dialight
Win Source Part Number: 856570-5592201001F
Series: 559
Features: LED Panel Indicator Green Diffused 65° 2.1V 7mA
Package: Bulk
Family Name: 5592-2010
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2421, 559-2201-001F, 559-2201-001F-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-2421-ND 5592201001F
Product Name Panel Indicators, Pilot Lights Panel Indicators, Pilot Lights - 5592201001F
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR5L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
Panel Mount Indicators - 1246416 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details
Specs
Lamp Type LED Lamps
View Details