Dialight Corp. Panel Mount Indicators 559-6101-007F

Description
Dialight 559-6101-007F
Request a Quote Datasheet
Description
Dialight 559-6101-007F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414101
Panel Mount Indicators 5414101
Dialight 559-6101-007F

Dialight 559-6101-007F

Supplier's Site
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.9V, 2100MCD, RED - 70081849 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.9V, 2100MCD, RED
70081849
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.9V, 2100MCD, RED 70081849
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-6101-007F
LED Panel Mount Indicators 559-6101-007F
LED Panel Mount Indicators RED WTR CLR UL-BRT 14in WIRE LEADS

LED Panel Mount Indicators RED WTR CLR UL-BRT 14in WIRE LEADS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414101 70081849 559-6101-007F
Product Name Panel Mount Indicators INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.9V, 2100MCD, RED LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red; Red Red
Terminal Type Wire Leads; Lead wires Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024CR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Clear, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers