Dialight Corp. Panel Mount Indicators 559-3501-007F

Description
6.35mm snap-in LED indicator, red/green
Request a Quote Datasheet
Description
6.35mm snap-in LED indicator, red/green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414038
Panel Mount Indicators 5414038
6.35mm snap-in LED indicator, red/green

6.35mm snap-in LED indicator, red/green

Supplier's Site
Multicolour Panel Indicators, Green, Red, 6.35 Mm, R 10Ma, G 10Ma, R 2.1V, G 2.3V Rohs Compliant Dialight - 93K4391 - Newark, An Avnet Company
Chicago, IL, United States
Multicolour Panel Indicators, Green, Red, 6.35 Mm, R 10Ma, G 10Ma, R 2.1V, G 2.3V Rohs Compliant Dialight
93K4391
Multicolour Panel Indicators, Green, Red, 6.35 Mm, R 10Ma, G 10Ma, R 2.1V, G 2.3V Rohs Compliant Dialight 93K4391
Multicolour Panel Indicators, Green, Red, 6.35 mm, R 10mA, G 10mA, R 2.1V, G 2.3V RoHS Compliant: Yes

Multicolour Panel Indicators, Green, Red, 6.35 mm, R 10mA, G 10mA, R 2.1V, G 2.3V RoHS Compliant: Yes

Supplier's Site
Indicator Led Panel 5Mm, Red/green, 2.3V; Led Color Dialight - 30K3043 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 5Mm, Red/green, 2.3V; Led Color Dialight
30K3043
Indicator Led Panel 5Mm, Red/green, 2.3V; Led Color Dialight 30K3043
INDICATOR LED PANEL 5MM, RED/GREEN, 2.3V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:R 10mA, G 10mA; Operating Voltage / Color:R 2.1V, G 2.3V; Luminous Intensity / Color:R 5mcd, G 8mcd; MSL:- RoHS Compliant: Yes

INDICATOR LED PANEL 5MM, RED/GREEN, 2.3V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:R 10mA, G 10mA; Operating Voltage / Color:R 2.1V, G 2.3V; Luminous Intensity / Color:R 5mcd, G 8mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-3501-007F
LED Panel Mount Indicators 559-3501-007F
LED Panel Mount Indicators RED/GREEN DIFF 14in WIRE LEADS

LED Panel Mount Indicators RED/GREEN DIFF 14in WIRE LEADS

Buy Now Datasheet
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 2.1/2.3V,RED/GREEN - 70081842 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 2.1/2.3V,RED/GREEN
70081842
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 2.1/2.3V,RED/GREEN 70081842
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414038 93K4391 30K3043 559-3501-007F 70081842
Product Name Panel Mount Indicators Multicolour Panel Indicators, Green, Red, 6.35 Mm, R 10Ma, G 10Ma, R 2.1V, G 2.3V Rohs Compliant Dialight Indicator Led Panel 5Mm, Red/green, 2.3V; Led Color Dialight LED Panel Mount Indicators INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 2.1/2.3V,RED/GREEN
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Green; Green, red Red; Green Red; Green
Terminal Type Wire Leads; Lead wires Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 73198670 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22 mm LED Pilot Lights - 2PLB6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details