Dialight Corp. Panel Indicator, Ylw/grn, 6.35Mm, 2.1Vdc; Led Color Dialight 559-3201-802F

Description
PANEL INDICATOR, YLW/GRN, 6.35MM, 2.1VDC; LED Color:Yellow, Green; Mounting Hole Dia:6.35mm; Forward Current / Color:Y 20mA, G 20mA; Operating Voltage / Color:Y 2.1V, G 2.1V; Luminous Intensity / Color:Y 30mcd, G 50mcd RoHS Compliant: Yes
Description
PANEL INDICATOR, YLW/GRN, 6.35MM, 2.1VDC; LED Color:Yellow, Green; Mounting Hole Dia:6.35mm; Forward Current / Color:Y 20mA, G 20mA; Operating Voltage / Color:Y 2.1V, G 2.1V; Luminous Intensity / Color:Y 30mcd, G 50mcd RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Ylw/grn, 6.35Mm, 2.1Vdc; Led Color Dialight - 32AK9886 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Ylw/grn, 6.35Mm, 2.1Vdc; Led Color Dialight
32AK9886
Panel Indicator, Ylw/grn, 6.35Mm, 2.1Vdc; Led Color Dialight 32AK9886
PANEL INDICATOR, YLW/GRN, 6.35MM, 2.1VDC; LED Color:Yellow, Green; Mounting Hole Dia:6.35mm; Forward Current / Color:Y 20mA, G 20mA; Operating Voltage / Color:Y 2.1V, G 2.1V; Luminous Intensity / Color:Y 30mcd, G 50mcd RoHS Compliant: Yes

PANEL INDICATOR, YLW/GRN, 6.35MM, 2.1VDC; LED Color:Yellow, Green; Mounting Hole Dia:6.35mm; Forward Current / Color:Y 20mA, G 20mA; Operating Voltage / Color:Y 2.1V, G 2.1V; Luminous Intensity / Color:Y 30mcd, G 50mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32AK9886
Product Name Panel Indicator, Ylw/grn, 6.35Mm, 2.1Vdc; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
18 mm Indicator Indicator 800L P-L - 800L-18L10A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details