Dialight Corp. LED Panel Mount Indicators 559-3001-003F

Description
LED Panel Mount Indicators RED/GREEN DIFF 6in WIRE LEADS
Datasheet
Description
LED Panel Mount Indicators RED/GREEN DIFF 6in WIRE LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-3001-003F
LED Panel Mount Indicators 559-3001-003F
LED Panel Mount Indicators RED/GREEN DIFF 6in WIRE LEADS

LED Panel Mount Indicators RED/GREEN DIFF 6in WIRE LEADS

Buy Now Datasheet
Indicator Led Panel 5Mm, Red/green, 2.1V; Led Color Dialight - 30K3034 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 5Mm, Red/green, 2.1V; Led Color Dialight
30K3034
Indicator Led Panel 5Mm, Red/green, 2.1V; Led Color Dialight 30K3034
INDICATOR LED PANEL 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 60mcd, G 20mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

INDICATOR LED PANEL 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 60mcd, G 20mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 559-3001-003F 30K3034
Product Name LED Panel Mount Indicators Indicator Led Panel 5Mm, Red/green, 2.1V; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1329112 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-435-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details