Dialight Corp. Panel Mount Indicator, Red/green, 2.1V; Led Color Dialight 559-3001-001F

Description
PANEL MOUNT INDICATOR, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 90mcd, G 40mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 90mcd, G 40mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Red/green, 2.1V; Led Color Dialight - 30K3033 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Red/green, 2.1V; Led Color Dialight
30K3033
Panel Mount Indicator, Red/green, 2.1V; Led Color Dialight 30K3033
PANEL MOUNT INDICATOR, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 90mcd, G 40mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

PANEL MOUNT INDICATOR, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 90mcd, G 40mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-3001-001F
LED Panel Mount Indicators 559-3001-001F
LED Panel Mount Indicators RED/GREEN DIFFUSED

LED Panel Mount Indicators RED/GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K3033 559-3001-001F
Product Name Panel Mount Indicator, Red/green, 2.1V; Led Color Dialight LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Incandescent Light Bulbs - 105045 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
Specs
Lamp Type LED Lamps
View Details