Dialight Corp. LED Panel Mount Indicators 559-2101-007F

Description
LED Panel Mount Indicators HI EFF RED DIFFUSED 14in WIRE LEADS
Datasheet
Description
LED Panel Mount Indicators HI EFF RED DIFFUSED 14in WIRE LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-2101-007F
LED Panel Mount Indicators 559-2101-007F
LED Panel Mount Indicators HI EFF RED DIFFUSED 14in WIRE LEADS

LED Panel Mount Indicators HI EFF RED DIFFUSED 14in WIRE LEADS

Buy Now Datasheet
INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 2V, RED - 70081836 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 2V, RED
70081836
INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 2V, RED 70081836
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 559-2101-007F 70081836
Product Name LED Panel Mount Indicators INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 2V, RED
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4608-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details