Dialight Corp. Optoelectronics - Panel Indicators, Pilot Lights 559-2101-001F

Description
Win Source Part Number: 1182550-559-2101-001 F Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 5592101001F; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-559-2101-001F
Request a Quote Datasheet
Description
Win Source Part Number: 1182550-559-2101-001 F Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 5592101001F; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-559-2101-001F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - 559-2101-001F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
559-2101-001F
Optoelectronics - Panel Indicators, Pilot Lights 559-2101-001F
Win Source Part Number: 1182550-559-2101-001 F Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 5592101001F; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-559-2101-001F

Win Source Part Number: 1182550-559-2101-001F
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 5592101001F;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.41.0000
Mfr: Dialight
Other Names: 2266-559-2101-001F

Buy Now
INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 2V RED - 70081834 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 2V RED
70081834
INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 2V RED 70081834
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-2101-001F
LED Panel Mount Indicators 559-2101-001F
LED Panel Mount Indicators HI EFF RED DIFFUSED

LED Panel Mount Indicators HI EFF RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 559-2101-001F 70081834 559-2101-001F
Product Name Optoelectronics - Panel Indicators, Pilot Lights INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 2V RED LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Incandescent Light Bulbs - 105067 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.5 mm (0.3740 inch)
View Details