Dialight Corp. LED Panel Mount Indicators 559-1301-007F

Description
LED Panel Mount Indicators GREEN DIFF LOW CURR 14in WIRE LEADS
Datasheet
Description
LED Panel Mount Indicators GREEN DIFF LOW CURR 14in WIRE LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-1301-007F
LED Panel Mount Indicators 559-1301-007F
LED Panel Mount Indicators GREEN DIFF LOW CURR 14in WIRE LEADS

LED Panel Mount Indicators GREEN DIFF LOW CURR 14in WIRE LEADS

Buy Now Datasheet
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8V,GREEN - 70081833 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8V,GREEN
70081833
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8V,GREEN 70081833
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 559-1301-007F 70081833
Product Name LED Panel Mount Indicators INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8V,GREEN
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Panel Mount Indicators - 1713812 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details