Dialight Corp. LED Panel Mount Indicators 559-1101-007F

Description
LED Panel Mount Indicators RED DIFF LOW CURR 14in WIRE LEADS
Datasheet
Description
LED Panel Mount Indicators RED DIFF LOW CURR 14in WIRE LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-1101-007F
LED Panel Mount Indicators 559-1101-007F
LED Panel Mount Indicators RED DIFF LOW CURR 14in WIRE LEADS

LED Panel Mount Indicators RED DIFF LOW CURR 14in WIRE LEADS

Buy Now Datasheet
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8V, RED - 70081831 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8V, RED
70081831
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8V, RED 70081831
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site
Miniature Indicator Light - 16083528 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
16083528
Miniature Indicator Light 16083528
LED PANEL INDICATOR, RED DIFFUSED, 5MM, T-1 3/4, ROUND WITH DOMED TOP, 1.7V, 7MA, 2 WIRE LEADS - 14". FREE 2 YEAR RADWELL WARRANTY

LED PANEL INDICATOR, RED DIFFUSED, 5MM, T-1 3/4, ROUND WITH DOMED TOP, 1.7V, 7MA, 2 WIRE LEADS - 14". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 559-1101-007F 70081831 16083528
Product Name LED Panel Mount Indicators INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8V, RED Miniature Indicator Light
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106458 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.05 mm (0.1201 inch)
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB1LB-012 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color White; White
Rated Voltage 12 volts
View Details
2 suppliers
Pilot Light - 44378080 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details