Dialight Corp. Panel Mount Indicators 559-0303-007F

Description
6.35mm snap-in LED indicator, yel 12Vdc
Request a Quote Datasheet
Description
6.35mm snap-in LED indicator, yel 12Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414094
Panel Mount Indicators 5414094
6.35mm snap-in LED indicator, yel 12Vdc

6.35mm snap-in LED indicator, yel 12Vdc

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-0303-007F
LED Panel Mount Indicators 559-0303-007F
LED Panel Mount Indicators LED SNAPIN PAN IND

LED Panel Mount Indicators LED SNAPIN PAN IND

Buy Now Datasheet
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 12V, YELLOW - 70081830 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 12V, YELLOW
70081830
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 12V, YELLOW 70081830
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414094 559-0303-007F 70081830
Product Name Panel Mount Indicators LED Panel Mount Indicators INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 12V, YELLOW
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Yellow; Yellow Yellow
Terminal Type Wire Leads; Lead wires Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1713787 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-435-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details