Dialight Corp. Panel Mount Indicators 559-0202-007F

Description
6.35mm snap-in LED indicator, green 5Vdc
Request a Quote Datasheet
Description
6.35mm snap-in LED indicator, green 5Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414016
Panel Mount Indicators 5414016
6.35mm snap-in LED indicator, green 5Vdc

6.35mm snap-in LED indicator, green 5Vdc

Supplier's Site
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 5V, GREEN - 70081823 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 5V, GREEN
70081823
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 5V, GREEN 70081823
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-0202-007F
LED Panel Mount Indicators 559-0202-007F
LED Panel Mount Indicators GREEN DIFF 5V 14in WIRE LEADS

LED Panel Mount Indicators GREEN DIFF 5V 14in WIRE LEADS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414016 70081823 559-0202-007F
Product Name Panel Mount Indicators INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 5V, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green; Green Green
Terminal Type Wire Leads; Lead wires Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.8-ND - DigiKey
Specs
LED Color Red; Yellow; Red (x 1), Yellow (x 1)
View Details
2 suppliers
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 106436 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details