Dialight Corp. INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 12V, RED 559-0103-003F

Description
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.
Datasheet
Description
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 12V, RED - 70081819 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 12V, RED
70081819
INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 12V, RED 70081819
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-0103-003F
LED Panel Mount Indicators 559-0103-003F
LED Panel Mount Indicators LED SNAPIN PAN IND

LED Panel Mount Indicators LED SNAPIN PAN IND

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081819 559-0103-003F
Product Name INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 12V, RED LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Incandescent Light Bulbs - 104626 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Specs
Lamp Type LED Lamps
View Details