Dialight Corp. Panel Mount Indicators 559-0102-007F

Description
6.35mm snap-in LED indicator, red 5Vdc
Request a Quote Datasheet
Description
6.35mm snap-in LED indicator, red 5Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5413990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5413990
Panel Mount Indicators 5413990
6.35mm snap-in LED indicator, red 5Vdc

6.35mm snap-in LED indicator, red 5Vdc

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-0102-007F
LED Panel Mount Indicators 559-0102-007F
LED Panel Mount Indicators RED DIFFUSED 5V 14in WIRE LEADS

LED Panel Mount Indicators RED DIFFUSED 5V 14in WIRE LEADS

Buy Now Datasheet
INDICATOR, SNAP-IN DIFFUSED PANEL MOUNT, 5V, RED, 14IN. WIRE LEADS - 70081817 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, SNAP-IN DIFFUSED PANEL MOUNT, 5V, RED, 14IN. WIRE LEADS
70081817
INDICATOR, SNAP-IN DIFFUSED PANEL MOUNT, 5V, RED, 14IN. WIRE LEADS 70081817
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5413990 559-0102-007F 70081817
Product Name Panel Mount Indicators LED Panel Mount Indicators INDICATOR, SNAP-IN DIFFUSED PANEL MOUNT, 5V, RED, 14IN. WIRE LEADS
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red; Red Red
Terminal Type Wire Leads; Lead wires Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR4L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
3 suppliers
Panel Mount Indicators - 1345536 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details