Dialight Corp. Indicator Led Panel 3Mm, Red/green, 2.1V; Led Color Dialight 558-3101-007F

Description
INDICATOR LED PANEL 3MM, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:3.962mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 12.6mcd, G 3.7mcd; Product Range:558 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PANEL 3MM, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:3.962mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 12.6mcd, G 3.7mcd; Product Range:558 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Panel 3Mm, Red/green, 2.1V; Led Color Dialight - 30K2906 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 3Mm, Red/green, 2.1V; Led Color Dialight
30K2906
Indicator Led Panel 3Mm, Red/green, 2.1V; Led Color Dialight 30K2906
INDICATOR LED PANEL 3MM, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:3.962mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 12.6mcd, G 3.7mcd; Product Range:558 Series RoHS Compliant: Yes

INDICATOR LED PANEL 3MM, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:3.962mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 12.6mcd, G 3.7mcd; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
558-3101-007F
LED Panel Mount Indicators 558-3101-007F
LED Panel Mount Indicators LED SNAPIN PAN IND

LED Panel Mount Indicators LED SNAPIN PAN IND

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K2906 558-3101-007F
Product Name Indicator Led Panel 3Mm, Red/green, 2.1V; Led Color Dialight LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246417 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details