Dialight Corp. LED Panel Mount Indicators 558-3001-007F

Description
LED Panel Mount Indicators RED/GREEN DIFF 14in WIRE LEADS
Datasheet
Description
LED Panel Mount Indicators RED/GREEN DIFF 14in WIRE LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
558-3001-007F
LED Panel Mount Indicators 558-3001-007F
LED Panel Mount Indicators RED/GREEN DIFF 14in WIRE LEADS

LED Panel Mount Indicators RED/GREEN DIFF 14in WIRE LEADS

Buy Now Datasheet
Led Panel Mount Indicator; Led Color Dialight - 30K2902 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator; Led Color Dialight
30K2902
Led Panel Mount Indicator; Led Color Dialight 30K2902
LED PANEL MOUNT INDICATOR; LED Color:Green, Red; Mounting Hole Dia:3.962mm; Forward Current / Color:-; Operating Voltage / Color:R 1.9V, G 2V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:-; MSL:- RoHS Compliant: Yes

LED PANEL MOUNT INDICATOR; LED Color:Green, Red; Mounting Hole Dia:3.962mm; Forward Current / Color:-; Operating Voltage / Color:R 1.9V, G 2V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole 2/2V, Red/Green - 70081812 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole 2/2V, Red/Green
70081812
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole 2/2V, Red/Green 70081812
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 558-3001-007F 30K2902 70081812
Product Name LED Panel Mount Indicators Led Panel Mount Indicator; Led Color Dialight Indicator, LED Snap-In Panel Mount, .156 Mounting Hole 2/2V, Red/Green
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-428-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Blue; Blue
Rated Voltage 110 volts
View Details
Panel Indicators, Pilot Lights - KB01KW01-12-JF-ND - DigiKey
Specs
Lamp Type Incandescent Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
2 suppliers
MSL MicroStat Status Indicators - MSL1-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Red
Terminal Type 3/4-Inch Pipe,Surface
View Details