Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED LAMPS
DIALIGHT CORP.
558-0803-007F -- LED LIGHTING
Dialight Corp.
LED Lighting
558-0803-007F
Description
LED SNAP-IN PANEL IND. BLUE
Request a Quote
Email Supplier
Description
LED SNAP-IN PANEL IND. BLUE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Lighting
558-0803-007F
LED Lighting
558-0803-007F
LED SNAP-IN PANEL IND. BLUE
LED SNAP-IN PANEL IND. BLUE
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
LED Lamps
Product Number
558-0803-007F
Product Name
LED Lighting
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
LED Bulbs
1846994
Specs
Base Type
E40
Diameter
87 mm (3.43 inch)
Maximum Overall Length
10.91 inch (277 mm)
View Details
Hamamatsu Photonics Europe
Light & radiation sources, LEDs
L12771
View Details
Federal Signal Corporation - Industrial Signaling and Systems
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
PMC-048-240A
Specs
Base Type
Panel
Diameter
40.89 mm (1.61 inch)
Rated Average Life
50000 hours
View Details
BARTEC
ComEx Lamp module
comex-lamp-module
Specs
Lamp Power
1 watts
View Details