Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
DIALIGHT CORP.
558-0201-816F -- GREEN SNAP-IN LED PMI, 36 ROHS COMPLIANT DIALIGHT
Dialight Corp.
Green Snap-In Led Pmi, 36 Rohs Compliant Dialight
558-0201-816F
Description
Green snap-in LED PMI, 36" RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
Green snap-in LED PMI, 36" RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Green Snap-In Led Pmi, 36 Rohs Compliant Dialight
98Y2886
Green Snap-In Led Pmi, 36 Rohs Compliant Dialight
98Y2886
Green snap-in LED PMI, 36" RoHS Compliant: Yes
Green snap-in LED PMI, 36" RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
98Y2886
Product Name
Green Snap-In Led Pmi, 36 Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Pulse Transformers
ILR-11-0002
Specs
Category
Signal
Other Transformer Types / Applications
Pulse Transformers
Mounting
Chip Transformer
View Details
2
suppliers
Triad Magnetics
PC Mount Split Pack™ Class 2/3 Power Transformers
F20-055-C2
Specs
Category
Power
Mounting
PCB/SMD
Operating Frequency
50 to 60 Hz
View Details
4
suppliers
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60045
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Shenzhen Xingkerong Technology Co., Ltd
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW
No.1601536200354
Specs
Category
Power
Cooling Method
Air; Fan cooling Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details