Dialight Corp. Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 14 IN. Leads, 5V, Red 558-0102-007F

Description
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.
Datasheet
Description
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 14 IN. Leads, 5V, Red - 70081795 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 14 IN. Leads, 5V, Red
70081795
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 14 IN. Leads, 5V, Red 70081795
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
558-0102-007F
LED Panel Mount Indicators 558-0102-007F
LED Panel Mount Indicators HI EFF RED DIFFUSED 14in WIRE LEADS 5V

LED Panel Mount Indicators HI EFF RED DIFFUSED 14in WIRE LEADS 5V

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081795 558-0102-007F
Product Name Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 14 IN. Leads, 5V, Red LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Pilot Light - 360411 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details