Dialight Corp. Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 6 IN. Leads, 5V, Red 558-0102-003F

Description
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.
Datasheet
Description
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 6 IN. Leads, 5V, Red - 70081794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 6 IN. Leads, 5V, Red
70081794
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 6 IN. Leads, 5V, Red 70081794
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
558-0102-003F
LED Panel Mount Indicators 558-0102-003F
LED Panel Mount Indicators LED SNAPIN PAN IND

LED Panel Mount Indicators LED SNAPIN PAN IND

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081794 558-0102-003F
Product Name Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 6 IN. Leads, 5V, Red LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-356-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1302264 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details