Dialight Corp. LED Panel Mount Indicators 558-0101-003F

Description
LED Panel Mount Indicators 3mm SNAPIN PANEL MNT 6"LEADS
Datasheet
Description
LED Panel Mount Indicators 3mm SNAPIN PANEL MNT 6"LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
558-0101-003F
LED Panel Mount Indicators 558-0101-003F
LED Panel Mount Indicators 3mm SNAPIN PANEL MNT 6"LEADS

LED Panel Mount Indicators 3mm SNAPIN PANEL MNT 6"LEADS

Buy Now Datasheet
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 6 IN. Leads, 2V, Red - 70081791 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 6 IN. Leads, 2V, Red
70081791
Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 6 IN. Leads, 2V, Red 70081791
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap in mounting feature requires no additional hardware.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 558-0101-003F 70081791
Product Name LED Panel Mount Indicators Indicator, LED Snap-In Panel Mount, .156 Mounting Hole, 6 IN. Leads, 2V, Red
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
MSL MicroStat Status Indicators - MSL2-120BR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Blue; Blue, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details