"LED Panel Indicator Blue, Yellow 5V Blue, 5V Yellow 16mA Blue, 16mA Yellow Wire Leads - 0.50"" (12.70mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 350-3523-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |