"LED Panel Indicator Blue, Red 5V Blue, 5V Red 16mA Blue, 16mA Red Wire Leads - 0.50"" (12.70mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 350-2566-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Wire Leads |