Dialight Corp. Panel Mount Indicators 557-1705-203F

Description
Indicator; Yellow; 24V 20mA Panel
Request a Quote Datasheet
Description
Indicator; Yellow; 24V 20mA Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 8901563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
8901563
Panel Mount Indicators 8901563
Indicator; Yellow; 24V 20mA Panel

Indicator; Yellow; 24V 20mA Panel

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
557-1705-203F
LED Panel Mount Indicators 557-1705-203F
LED Panel Mount Indicators Yellow Diff 24V

LED Panel Mount Indicators Yellow Diff 24V

Buy Now Datasheet
Indicator; Yellow; 1000; 11/16 in.; 24 VDC; 20 mA; Panel; Wire Leaded; 1.40 in. - 70082173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Yellow; 1000; 11/16 in.; 24 VDC; 20 mA; Panel; Wire Leaded; 1.40 in.
70082173
Indicator; Yellow; 1000; 11/16 in.; 24 VDC; 20 mA; Panel; Wire Leaded; 1.40 in. 70082173
Indicator; Yellow; 1000; 11/16 in.; 24 VDC; 20 mA; Panel; Wire Leaded; 1.40 in.

Indicator; Yellow; 1000; 11/16 in.; 24 VDC; 20 mA; Panel; Wire Leaded; 1.40 in.

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 8901563 557-1705-203F 70082173
Product Name Panel Mount Indicators LED Panel Mount Indicators Indicator; Yellow; 1000; 11/16 in.; 24 VDC; 20 mA; Panel; Wire Leaded; 1.40 in.
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Yellow; Yellow Yellow
Terminal Type Wire Leads; Lead wires Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Lights - 1444658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Quick Connect
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details