LED Panel Mount Indicators Green Diffused 24V
LED; Green; 1000 mcd (Typ.); 11/16 in.;24 VDC; 16 mA; Panel Mount
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 557-1605-203F | 70082261 |
| Product Name | LED Panel Mount Indicators | LED; Green; 1000 mcd (Typ.); 11/16 in.;24 VDC; 16 mA; Panel Mount |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Green | |
| Terminal Type | Wire Leads |