Dialight Corp. Panel Mount Indicators 557-1502-203F

Description
Indicator LED Red 80mA Panel Mount
Request a Quote Datasheet
Description
Indicator LED Red 80mA Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 8901538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
8901538
Panel Mount Indicators 8901538
Indicator LED Red 80mA Panel Mount

Indicator LED Red 80mA Panel Mount

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
557-1502-203F
LED Panel Mount Indicators 557-1502-203F
LED Panel Mount Indicators Red Diffused 5V

LED Panel Mount Indicators Red Diffused 5V

Buy Now Datasheet
Indicator, LED; Red; 1000; 11/16 in.; 80 mA; Panel Mount; White Polycarbonate - 70082251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, LED; Red; 1000; 11/16 in.; 80 mA; Panel Mount; White Polycarbonate
70082251
Indicator, LED; Red; 1000; 11/16 in.; 80 mA; Panel Mount; White Polycarbonate 70082251
Indicator, LED; Red; 1000; 11/16 in.; 80 mA; Panel Mount; White Polycarbonate

Indicator, LED; Red; 1000; 11/16 in.; 80 mA; Panel Mount; White Polycarbonate

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 8901538 557-1502-203F 70082251
Product Name Panel Mount Indicators LED Panel Mount Indicators Indicator, LED; Red; 1000; 11/16 in.; 80 mA; Panel Mount; White Polycarbonate
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red; Red Red
Terminal Type Wire Leads; Lead wires Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP4LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Pipe
View Details