Dialight Corp. LED Panel Mount Indicators 557-1432-203F

Description
LED Panel Mount Indicators Yel/Green Diff 5V
Datasheet
Description
LED Panel Mount Indicators Yel/Green Diff 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
557-1432-203F
LED Panel Mount Indicators 557-1432-203F
LED Panel Mount Indicators Yel/Green Diff 5V

LED Panel Mount Indicators Yel/Green Diff 5V

Buy Now Datasheet
Panel Indicator, Yel/green, 5V, 0.687; Led Color Dialight - 87M5383 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yel/green, 5V, 0.687; Led Color Dialight
87M5383
Panel Indicator, Yel/green, 5V, 0.687; Led Color Dialight 87M5383
PANEL INDICATOR, YEL/GREEN, 5V, 0.687"; LED Color:Yellow, Green; Mounting Hole Dia:0.687"; Forward Current / Color:Y 70mA, G 16mA; Operating Voltage / Color:Y 5V, G 5V; Luminous Intensity / Color:Y 585mcd, G 1.7cd; IP / NEMA Rating:-RoHS Compliant: Yes

PANEL INDICATOR, YEL/GREEN, 5V, 0.687"; LED Color:Yellow, Green; Mounting Hole Dia:0.687"; Forward Current / Color:Y 70mA, G 16mA; Operating Voltage / Color:Y 5V, G 5V; Luminous Intensity / Color:Y 585mcd, G 1.7cd; IP / NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 557-1432-203F 87M5383
Product Name LED Panel Mount Indicators Panel Indicator, Yel/green, 5V, 0.687; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-423-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
PCBA, AV1-LED, 24VDC - K2005695A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details