Dialight Corp. Indicator, LED; Red/Green; 400/1000 fL;11/16 in.; 5 VDC; 70/16 mA; Panel; MIL 557-1412-203F

Description
Indicator, LED; Red/Green; 400/1000 fL;11/16 in.; 5 VDC; 70/16 mA; Panel; MIL
Datasheet
Description
Indicator, LED; Red/Green; 400/1000 fL;11/16 in.; 5 VDC; 70/16 mA; Panel; MIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, LED; Red/Green; 400/1000 fL;11/16 in.; 5 VDC; 70/16 mA; Panel; MIL - 70082061 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, LED; Red/Green; 400/1000 fL;11/16 in.; 5 VDC; 70/16 mA; Panel; MIL
70082061
Indicator, LED; Red/Green; 400/1000 fL;11/16 in.; 5 VDC; 70/16 mA; Panel; MIL 70082061
Indicator, LED; Red/Green; 400/1000 fL;11/16 in.; 5 VDC; 70/16 mA; Panel; MIL

Indicator, LED; Red/Green; 400/1000 fL;11/16 in.; 5 VDC; 70/16 mA; Panel; MIL

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
557-1412-203F
LED Panel Mount Indicators 557-1412-203F
LED Panel Mount Indicators Red/Green Diff 5V

LED Panel Mount Indicators Red/Green Diff 5V

Buy Now Datasheet
Indicator, Led Panel Mount, Red/green, 5V; Led Color Dialight - 33M4316 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Red/green, 5V; Led Color Dialight
33M4316
Indicator, Led Panel Mount, Red/green, 5V; Led Color Dialight 33M4316
INDICATOR, LED PANEL MOUNT, RED/GREEN, 5V; LED Color:Green, Red; Mounting Hole Dia:17.46mm; Forward Current / Color:R 70mA, G 16mA; Operating Voltage / Color:R 5V, G 5V; IP / NEMA Rating:-; Product Range:-; MSL:-; Forward Voltage:5V RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, RED/GREEN, 5V; LED Color:Green, Red; Mounting Hole Dia:17.46mm; Forward Current / Color:R 70mA, G 16mA; Operating Voltage / Color:R 5V, G 5V; IP / NEMA Rating:-; Product Range:-; MSL:-; Forward Voltage:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, Red/green, 720Mcd/1.8Cd Rohs Compliant Dialight - 69AH4950 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/green, 720Mcd/1.8Cd Rohs Compliant Dialight
69AH4950
Panel Indicator, Red/green, 720Mcd/1.8Cd Rohs Compliant Dialight 69AH4950
PANEL INDICATOR, RED/GREEN, 720MCD/1.8CD ROHS COMPLIANT: YES

PANEL INDICATOR, RED/GREEN, 720MCD/1.8CD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082061 557-1412-203F 33M4316 69AH4950
Product Name Indicator, LED; Red/Green; 400/1000 fL;11/16 in.; 5 VDC; 70/16 mA; Panel; MIL LED Panel Mount Indicators Indicator, Led Panel Mount, Red/green, 5V; Led Color Dialight Panel Indicator, Red/green, 720Mcd/1.8Cd Rohs Compliant Dialight
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Green Red; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type T-Mount
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details