Dialight Corp. LED Panel Mount Indicators 557-1402-203F

Description
LED Panel Mount Indicators Red/Green Diff 5V
Datasheet
Description
LED Panel Mount Indicators Red/Green Diff 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
557-1402-203F
LED Panel Mount Indicators 557-1402-203F
LED Panel Mount Indicators Red/Green Diff 5V

LED Panel Mount Indicators Red/Green Diff 5V

Buy Now Datasheet
Indicator, Led Panel Mount, Red/green, 5V; Led Color Dialight - 33M4315 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Red/green, 5V; Led Color Dialight
33M4315
Indicator, Led Panel Mount, Red/green, 5V; Led Color Dialight 33M4315
INDICATOR, LED PANEL MOUNT, RED/GREEN, 5V; LED Color:Green, Red; Mounting Hole Dia:17.45mm; Forward Current / Color:-; Operating Voltage / Color:R 5V, G 5V; Luminous Intensity / Color:R 200foot lambert, G 100foot lambert; MSL:- RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, RED/GREEN, 5V; LED Color:Green, Red; Mounting Hole Dia:17.45mm; Forward Current / Color:-; Operating Voltage / Color:R 5V, G 5V; Luminous Intensity / Color:R 200foot lambert, G 100foot lambert; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 557-1402-203F 33M4315
Product Name LED Panel Mount Indicators Indicator, Led Panel Mount, Red/green, 5V; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers