Dialight Corp. ONE INCH DOME ORG LED PMI 12V 556-3903-304F

Description
ONE INCH DOME ORG LED PMI 12V
Datasheet
Description
ONE INCH DOME ORG LED PMI 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONE INCH DOME ORG LED PMI 12V - 70082538 - Allied Electronics, Inc.
Fort Worth, TX, USA
ONE INCH DOME ORG LED PMI 12V
70082538
ONE INCH DOME ORG LED PMI 12V 70082538
ONE INCH DOME ORG LED PMI 12V

ONE INCH DOME ORG LED PMI 12V

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
556-3903-304F
LED Panel Mount Indicators 556-3903-304F
LED Panel Mount Indicators Dome Orange 12VDC 95mA 480fL

LED Panel Mount Indicators Dome Orange 12VDC 95mA 480fL

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082538 556-3903-304F
Product Name ONE INCH DOME ORG LED PMI 12V LED Panel Mount Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR5L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
Specs
Lamp Type LED Lamps
View Details