Dialight Corp. 1inch DOME YELLOW LED PMI 72 VDC 556-3706-304F

Description
1inch DOME YELLOW LED PMI 72 VDC
Datasheet
Description
1inch DOME YELLOW LED PMI 72 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1inch DOME YELLOW LED PMI 72 VDC - 70082548 - Allied Electronics, Inc.
Fort Worth, TX, USA
1inch DOME YELLOW LED PMI 72 VDC
70082548
1inch DOME YELLOW LED PMI 72 VDC 70082548
1inch DOME YELLOW LED PMI 72 VDC

1inch DOME YELLOW LED PMI 72 VDC

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
556-3706-304F
LED Panel Mount Indicators 556-3706-304F
LED Panel Mount Indicators Dome Yellow 72VDC 20mA 1000fL

LED Panel Mount Indicators Dome Yellow 72VDC 20mA 1000fL

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082548 556-3706-304F
Product Name 1inch DOME YELLOW LED PMI 72 VDC LED Panel Mount Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Incandescent Light Bulbs - 106290 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9 mm (0.3543 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details