Dialight Corp. LED Panel Mount Indicators 556-3705-304

Description
LED Panel Mount Indicators Dome Yellow 125VAC 10.5mA 500fL
Datasheet
Description
LED Panel Mount Indicators Dome Yellow 125VAC 10.5mA 500fL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
556-3705-304
LED Panel Mount Indicators 556-3705-304
LED Panel Mount Indicators Dome Yellow 125VAC 10.5mA 500fL

LED Panel Mount Indicators Dome Yellow 125VAC 10.5mA 500fL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights
Product Number 556-3705-304
Product Name LED Panel Mount Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details