Dialight Corp. LED Panel Mount Indicators 556-1905-304F

Description
LED Panel Mount Indicators Flat Orange 125VAC 10.5mA 500fL
Datasheet
Description
LED Panel Mount Indicators Flat Orange 125VAC 10.5mA 500fL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
556-1905-304F
LED Panel Mount Indicators 556-1905-304F
LED Panel Mount Indicators Flat Orange 125VAC 10.5mA 500fL

LED Panel Mount Indicators Flat Orange 125VAC 10.5mA 500fL

Buy Now Datasheet
ONE INCH FLAT ORG LED PMI 125V - 70082239 - Allied Electronics, Inc.
Fort Worth, TX, USA
ONE INCH FLAT ORG LED PMI 125V
70082239
ONE INCH FLAT ORG LED PMI 125V 70082239
ONE INCH FLAT ORG LED PMI 125V

ONE INCH FLAT ORG LED PMI 125V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 556-1905-304F 70082239
Product Name LED Panel Mount Indicators ONE INCH FLAT ORG LED PMI 125V
Lamp Type LED Lamps LED Lamps
LED Color Orange
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Incandescent Light Bulbs - 104569 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details