Dialight Corp. Panel Mount Indicators 556-1004-304F

Description
Indicator White 24V 32mA Panel Mount
Request a Quote Datasheet
Description
Indicator White 24V 32mA Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 8907136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
8907136
Panel Mount Indicators 8907136
Indicator White 24V 32mA Panel Mount

Indicator White 24V 32mA Panel Mount

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
556-1004-304F
LED Panel Mount Indicators 556-1004-304F
LED Panel Mount Indicators Flat White 24VDC 32mA 4000fL

LED Panel Mount Indicators Flat White 24VDC 32mA 4000fL

Buy Now Datasheet
Indicator; White; 4000 fL; 1 in.; 24 VDC; 32 mA; Panel Mount; 0.6 in.; -30 degC - 70082189 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; White; 4000 fL; 1 in.; 24 VDC; 32 mA; Panel Mount; 0.6 in.; -30 degC
70082189
Indicator; White; 4000 fL; 1 in.; 24 VDC; 32 mA; Panel Mount; 0.6 in.; -30 degC 70082189
Indicator; White; 4000 fL; 1 in.; 24 VDC; 32 mA; Panel Mount; 0.6 in.; -30 degC

Indicator; White; 4000 fL; 1 in.; 24 VDC; 32 mA; Panel Mount; 0.6 in.; -30 degC

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 8907136 556-1004-304F 70082189
Product Name Panel Mount Indicators LED Panel Mount Indicators Indicator; White; 4000 fL; 1 in.; 24 VDC; 32 mA; Panel Mount; 0.6 in.; -30 degC
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color White; White White
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Pilot Light - 906916 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Blue
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details