Dialight Corp. PCB LED Indicators 555-4001F

Description
CBI, 2MM QUAD, RED
Request a Quote Datasheet
Description
CBI, 2MM QUAD, RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 5461157 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
5461157
PCB LED Indicators 5461157
CBI, 2MM QUAD, RED

CBI, 2MM QUAD, RED

Supplier's Site
PCB LED Indicators - 1711324 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
1711324
PCB LED Indicators 1711324
CBI, 2MM QUAD, RED

CBI, 2MM QUAD, RED

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
555-4001F
LED Circuit Board Indicators 555-4001F
LED Circuit Board Indicators RED DIFFUSED

LED Circuit Board Indicators RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5461157 555-4001F
Product Name PCB LED Indicators LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105102 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-396-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details