Dialight Corp. LED Circuit Board Indicators 555-3009F

Description
LED Circuit Board Indicators RED DIFFUSED 5 VOLT
Datasheet
Description
LED Circuit Board Indicators RED DIFFUSED 5 VOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
555-3009F
LED Circuit Board Indicators 555-3009F
LED Circuit Board Indicators RED DIFFUSED 5 VOLT

LED Circuit Board Indicators RED DIFFUSED 5 VOLT

Buy Now Datasheet
INDICATOR, CIRCUIT BOARD, INTEGRAL RESISTOR, 5V RED - 70081783 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, INTEGRAL RESISTOR, 5V RED
70081783
INDICATOR, CIRCUIT BOARD, INTEGRAL RESISTOR, 5V RED 70081783
The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.

The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 555-3009F 70081783
Product Name LED Circuit Board Indicators INDICATOR, CIRCUIT BOARD, INTEGRAL RESISTOR, 5V RED
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Pilot Lights - 1441177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Red/green
Voltage type AC AC
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details