Dialight Corp. PCB LED Indicators 555-2401F

Description
CBI, 2MM, SINGLE, YW
Request a Quote Datasheet
Description
CBI, 2MM, SINGLE, YW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 5461387 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
5461387
PCB LED Indicators 5461387
CBI, 2MM, SINGLE, YW

CBI, 2MM, SINGLE, YW

Supplier's Site
PCB LED Indicators - 1711333 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
1711333
PCB LED Indicators 1711333
CBI, 2MM, SINGLE, YW

CBI, 2MM, SINGLE, YW

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
555-2401F
LED Circuit Board Indicators 555-2401F
LED Circuit Board Indicators YELLOW DIFFUSED

LED Circuit Board Indicators YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5461387 555-2401F
Product Name PCB LED Indicators LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP5LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LED Indication - UB201KW036G-1JB - Powell Electronics, Inc.
Specs
Lamp Type LED Lamps
View Details
3 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details