Dialight Corp. Indicator/Display 555-2303

Description
INDICATOR, LED PCB, 2MM, GREEN, 5V; LED COLOR:GREEN; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOLE; BULB SIZE:2MM; FORWARD CURRENT IF:4.7MA; LUMINOUS INTENSITY:2.5MCD; FORWARD VOLTAGE:5V; VIEWING ANGLE:40ª; HEIGHT:6.35MM; WIDTH:2.54MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
INDICATOR, LED PCB, 2MM, GREEN, 5V; LED COLOR:GREEN; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOLE; BULB SIZE:2MM; FORWARD CURRENT IF:4.7MA; LUMINOUS INTENSITY:2.5MCD; FORWARD VOLTAGE:5V; VIEWING ANGLE:40ª; HEIGHT:6.35MM; WIDTH:2.54MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 16088942 - Radwell International
Willingboro, NJ, United States
Indicator/Display
16088942
Indicator/Display 16088942
INDICATOR, LED PCB, 2MM, GREEN, 5V; LED COLOR:GREEN; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOLE; BULB SIZE:2MM; FORWARD CURRENT IF:4.7MA; LUMINOUS INTENSITY:2.5MCD; FORWARD VOLTAGE:5V; VIEWING ANGLE:40ª; HEIGHT:6.35MM; WIDTH:2.54MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

INDICATOR, LED PCB, 2MM, GREEN, 5V; LED COLOR:GREEN; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOLE; BULB SIZE:2MM; FORWARD CURRENT IF:4.7MA; LUMINOUS INTENSITY:2.5MCD; FORWARD VOLTAGE:5V; VIEWING ANGLE:40ª; HEIGHT:6.35MM; WIDTH:2.54MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 16088942
Product Name Indicator/Display
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1232432 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-417-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details