Dialight Corp. Pushbutton Switch; Product Range Dialight 554-3221-311

Description
PUSHBUTTON SWITCH; Product Range:554 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:Quick Connect; Panel Cutout (H x W):-; Illumination:Illumin ated; Pushbutton Switch Type:Standard RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:554 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:Quick Connect; Panel Cutout (H x W):-; Illumination:Illumin ated; Pushbutton Switch Type:Standard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Dialight - 98F3547 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Dialight
98F3547
Pushbutton Switch; Product Range Dialight 98F3547
PUSHBUTTON SWITCH; Product Range:554 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:Quick Connect; Panel Cutout (H x W):-; Illumination:Illumin ated; Pushbutton Switch Type:Standard RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:554 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:Quick Connect; Panel Cutout (H x W):-; Illumination:Illuminated; Pushbutton Switch Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 98F3547
Product Name Pushbutton Switch; Product Range Dialight
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3020JS - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details