Dialight Corp. Pushbutton Switch; Product Range Dialight 554-3121-100

Description
PUSHBUTTON SWITCH; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:50mA; Contact Voltage VDC:30V RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:50mA; Contact Voltage VDC:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Dialight - 05B5092 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Dialight
05B5092
Pushbutton Switch; Product Range Dialight 05B5092
PUSHBUTTON SWITCH; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:50mA; Contact Voltage VDC:30V RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:50mA; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 05B5092
Product Name Pushbutton Switch; Product Range Dialight
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11AV1-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Pushbutton - 10194365 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details